Capital Lighting, Inc. GH-9LWO-BK Exterior -Hanging 772937

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GH-9LWO-BK Exterior -Hanging - 772937 - Capital Lighting, Inc.
Columbus, OH, USA
GH-9LWO-BK Exterior -Hanging
772937
GH-9LWO-BK Exterior -Hanging 772937
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772937
Product Name GH-9LWO-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details