Capital Lighting, Inc. GSADA-9GW-AC Sconces-Pocket 772931

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GSADA-9GW-AC Sconces-Pocket - 772931 - Capital Lighting, Inc.
Columbus, OH, USA
GSADA-9GW-AC Sconces-Pocket
772931
GSADA-9GW-AC Sconces-Pocket 772931
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.00
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772931
Product Name GSADA-9GW-AC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details