Capital Lighting, Inc. GCH-9L-4-4-1GW-MB Large Chandeliers-Glass Shade 772919

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 55.38 Extension: 91.38 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mission Brown Product Name: Nine Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 55.38 Extension: 91.38 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mission Brown Product Name: Nine Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GCH-9L-4-4-1GW-MB Large Chandeliers-Glass Shade - 772919 - Capital Lighting, Inc.
Columbus, OH, USA
GCH-9L-4-4-1GW-MB Large Chandeliers-Glass Shade
772919
GCH-9L-4-4-1GW-MB Large Chandeliers-Glass Shade 772919
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 55.38 Extension: 91.38 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mission Brown Product Name: Nine Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 33.38
Height: 55.38
Extension: 91.38
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mission Brown
Product Name: Nine Light Glass Down Chandeliers
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772919
Product Name GCH-9L-4-4-1GW-MB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details