Capital Lighting, Inc. HICH-4L-3AM-BZ Island/Pool Table-3 Light Bar 772902

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 30 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Chandelier Island Light Glass: Almond Shipped Via: UPS Safety Listing: Dry Canopy: 4.5" X 24"
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 30 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Chandelier Island Light Glass: Almond Shipped Via: UPS Safety Listing: Dry Canopy: 4.5" X 24"

Suppliers

Company
Product
Description
Supplier Links
HICH-4L-3AM-BZ Island/Pool Table-3 Light Bar - 772902 - Capital Lighting, Inc.
Columbus, OH, USA
HICH-4L-3AM-BZ Island/Pool Table-3 Light Bar
772902
HICH-4L-3AM-BZ Island/Pool Table-3 Light Bar 772902
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 30 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Chandelier Island Light Glass: Almond Shipped Via: UPS Safety Listing: Dry Canopy: 4.5" X 24"

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.50
Extension: 30
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Chandelier Island Light
Glass: Almond
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.5" X 24"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772902
Product Name HICH-4L-3AM-BZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details