Capital Lighting, Inc. 8262-46 Exterior -Post/Pier Head 772859

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Bronze Product Name: Two-Light Chatham Colonial Outdoor Post Lantern UPC: 785652826269 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Bronze Product Name: Two-Light Chatham Colonial Outdoor Post Lantern UPC: 785652826269 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8262-46 Exterior -Post/Pier Head - 772859 - Capital Lighting, Inc.
Columbus, OH, USA
8262-46 Exterior -Post/Pier Head
772859
8262-46 Exterior -Post/Pier Head 772859
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Bronze Product Name: Two-Light Chatham Colonial Outdoor Post Lantern UPC: 785652826269 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.75
Length 22.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oxidized Bronze
Product Name: Two-Light Chatham Colonial Outdoor Post Lantern
UPC: 785652826269
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772859
Product Name 8262-46 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details