Capital Lighting, Inc. 6062-46 Exterior -Hanging 772857

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oxidized Bronze Product Name: Two-Light Colonial Outdoor Pendant UPC: 785652606267 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oxidized Bronze Product Name: Two-Light Colonial Outdoor Pendant UPC: 785652606267 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6062-46 Exterior -Hanging - 772857 - Capital Lighting, Inc.
Columbus, OH, USA
6062-46 Exterior -Hanging
772857
6062-46 Exterior -Hanging 772857
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oxidized Bronze Product Name: Two-Light Colonial Outdoor Pendant UPC: 785652606267 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Oxidized Bronze
Product Name: Two-Light Colonial Outdoor Pendant
UPC: 785652606267
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772857
Product Name 6062-46 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details