Capital Lighting, Inc. 60048-185 Exterior -Hanging 772853

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Outdoor Pendant UPC: 785652600418 Category: Pendant Lighting Glass: Swirled Marbleize Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Outdoor Pendant UPC: 785652600418 Category: Pendant Lighting Glass: Swirled Marbleize Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60048-185 Exterior -Hanging - 772853 - Capital Lighting, Inc.
Columbus, OH, USA
60048-185 Exterior -Hanging
772853
60048-185 Exterior -Hanging 772853
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Outdoor Pendant UPC: 785652600418 Category: Pendant Lighting Glass: Swirled Marbleize Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Single-Light Yorktown Outdoor Pendant
UPC: 785652600418
Category: Pendant Lighting
Glass: Swirled Marbleize
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772853
Product Name 60048-185 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details