Capital Lighting, Inc. 60081-71 Exterior -Hanging 772847

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three-Light Hermitage Outdoor Pendant UPC: 785652600876 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 3/8`` Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three-Light Hermitage Outdoor Pendant UPC: 785652600876 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 3/8`` Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60081-71 Exterior -Hanging - 772847 - Capital Lighting, Inc.
Columbus, OH, USA
60081-71 Exterior -Hanging
772847
60081-71 Exterior -Hanging 772847
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three-Light Hermitage Outdoor Pendant UPC: 785652600876 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 3/8`` Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Three-Light Hermitage Outdoor Pendant
UPC: 785652600876
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 1/2`` DP:1 3/8``
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772847
Product Name 60081-71 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details