Capital Lighting, Inc. 88083-71 Exterior -Wall Mount 772843

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Length 19.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three-Light Hermitage Wall Lantern UPC: 785652999604 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Length 19.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three-Light Hermitage Wall Lantern UPC: 785652999604 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88083-71 Exterior -Wall Mount - 772843 - Capital Lighting, Inc.
Columbus, OH, USA
88083-71 Exterior -Wall Mount
772843
88083-71 Exterior -Wall Mount 772843
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Length 19.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three-Light Hermitage Wall Lantern UPC: 785652999604 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.75
Length 19.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Three-Light Hermitage Wall Lantern
UPC: 785652999604
Category: Outdoor Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772843
Product Name 88083-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details