Capital Lighting, Inc. 8259-46 Exterior -Post/Pier Head 772830

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Product Name: Three-Light Trafalgar Outdoor Post Lantern UPC: 785652825965 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Product Name: Three-Light Trafalgar Outdoor Post Lantern UPC: 785652825965 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8259-46 Exterior -Post/Pier Head - 772830 - Capital Lighting, Inc.
Columbus, OH, USA
8259-46 Exterior -Post/Pier Head
772830
8259-46 Exterior -Post/Pier Head 772830
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Product Name: Three-Light Trafalgar Outdoor Post Lantern UPC: 785652825965 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxidized Bronze
Product Name: Three-Light Trafalgar Outdoor Post Lantern
UPC: 785652825965
Category: Outdoor Lighting
Glass: Clear Seeded
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772830
Product Name 8259-46 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details