Capital Lighting, Inc. 8463-44 Exterior -Wall Mount 772825

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Length 20.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Weathered Copper Product Name: Two-Light Chatham Colonial Outdoor Wall Lantern UPC: 785652846342 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Length 20.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Weathered Copper Product Name: Two-Light Chatham Colonial Outdoor Wall Lantern UPC: 785652846342 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8463-44 Exterior -Wall Mount - 772825 - Capital Lighting, Inc.
Columbus, OH, USA
8463-44 Exterior -Wall Mount
772825
8463-44 Exterior -Wall Mount 772825
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Length 20.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Weathered Copper Product Name: Two-Light Chatham Colonial Outdoor Wall Lantern UPC: 785652846342 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.75
Length 20.75
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Weathered Copper
Product Name: Two-Light Chatham Colonial Outdoor Wall Lantern
UPC: 785652846342
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772825
Product Name 8463-44 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details