Capital Lighting, Inc. 8262-44 Exterior -Post/Pier Head 772820

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Copper Product Name: Two-Light Chatham Colonial Outdoor Post Lantern UPC: 785652826245 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Copper Product Name: Two-Light Chatham Colonial Outdoor Post Lantern UPC: 785652826245 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8262-44 Exterior -Post/Pier Head - 772820 - Capital Lighting, Inc.
Columbus, OH, USA
8262-44 Exterior -Post/Pier Head
772820
8262-44 Exterior -Post/Pier Head 772820
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Copper Product Name: Two-Light Chatham Colonial Outdoor Post Lantern UPC: 785652826245 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.75
Length 22.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Copper
Product Name: Two-Light Chatham Colonial Outdoor Post Lantern
UPC: 785652826245
Category: Outdoor Lighting
Glass: Clear Seeded
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772820
Product Name 8262-44 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details