Capital Lighting, Inc. 6041-44 Exterior -Hanging 772814

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Pendant UPC: 785652604140 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Pendant UPC: 785652604140 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6041-44 Exterior -Hanging - 772814 - Capital Lighting, Inc.
Columbus, OH, USA
6041-44 Exterior -Hanging
772814
6041-44 Exterior -Hanging 772814
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Pendant UPC: 785652604140 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.75
Length 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Product Name: Single-Light HSS CO-OP Outdoor Pendant
UPC: 785652604140
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772814
Product Name 6041-44 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details