Capital Lighting, Inc. 8844-85 Exterior -Wall Mount 772810

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Length 15.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Wall Lantern UPC: 785652884450 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Length 15.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Wall Lantern UPC: 785652884450 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8844-85 Exterior -Wall Mount - 772810 - Capital Lighting, Inc.
Columbus, OH, USA
8844-85 Exterior -Wall Mount
772810
8844-85 Exterior -Wall Mount 772810
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Length 15.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Wall Lantern UPC: 785652884450 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Length 15.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Patina
Product Name: Single-Light Charleston Wall Lantern
UPC: 785652884450
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:9 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772810
Product Name 8844-85 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details