Capital Lighting, Inc. UTL-16DGTN-BZ Lamps-Table Lamps 772775

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.88 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Table Lamp Glass: Tan Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.88 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Table Lamp Glass: Tan Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
UTL-16DGTN-BZ Lamps-Table Lamps - 772775 - Capital Lighting, Inc.
Columbus, OH, USA
UTL-16DGTN-BZ Lamps-Table Lamps
772775
UTL-16DGTN-BZ Lamps-Table Lamps 772775
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.88 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Table Lamp Glass: Tan Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.88
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Table Lamp
Glass: Tan
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772775
Product Name UTL-16DGTN-BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details