Capital Lighting, Inc. UTL-11DGWO-P Lamps-Table Lamps 772772

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Table Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Table Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
UTL-11DGWO-P Lamps-Table Lamps - 772772 - Capital Lighting, Inc.
Columbus, OH, USA
UTL-11DGWO-P Lamps-Table Lamps
772772
UTL-11DGWO-P Lamps-Table Lamps 772772
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Table Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Table Lamp
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772772
Product Name UTL-11DGWO-P Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details