Capital Lighting, Inc. USH-16DGCR-BK Pendants-Glass Down 772770

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 40.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Black Product Name: Four Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 40.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Black Product Name: Four Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
USH-16DGCR-BK Pendants-Glass Down - 772770 - Capital Lighting, Inc.
Columbus, OH, USA
USH-16DGCR-BK Pendants-Glass Down
772770
USH-16DGCR-BK Pendants-Glass Down 772770
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 40.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Black Product Name: Four Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.75
Extension: 40.38
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Black
Product Name: Four Light Pendant
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772770
Product Name USH-16DGCR-BK Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details