Capital Lighting, Inc. DCH-4-4CR-AB Mid. Chandeliers-Glass Down 772766

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.63 Extension: 63.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.63 Extension: 63.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
DCH-4-4CR-AB Mid. Chandeliers-Glass Down - 772766 - Capital Lighting, Inc.
Columbus, OH, USA
DCH-4-4CR-AB Mid. Chandeliers-Glass Down
772766
DCH-4-4CR-AB Mid. Chandeliers-Glass Down 772766
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.63 Extension: 63.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.63
Extension: 63.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Glass Down Chandeliers
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772766
Product Name DCH-4-4CR-AB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details