Capital Lighting, Inc. DH-4CR-AC Exterior -Hanging 772763

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.63 Extension: 47.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.63 Extension: 47.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
DH-4CR-AC Exterior -Hanging - 772763 - Capital Lighting, Inc.
Columbus, OH, USA
DH-4CR-AC Exterior -Hanging
772763
DH-4CR-AC Exterior -Hanging 772763
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.63 Extension: 47.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.63
Extension: 47.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Pendant
Glass: Cream
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772763
Product Name DH-4CR-AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details