Capital Lighting, Inc. DH-8WO-BK Exterior -Hanging 772760

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 22.50 Extension: 58.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 22.50 Extension: 58.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
DH-8WO-BK Exterior -Hanging - 772760 - Capital Lighting, Inc.
Columbus, OH, USA
DH-8WO-BK Exterior -Hanging
772760
DH-8WO-BK Exterior -Hanging 772760
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 22.50 Extension: 58.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 22.50
Extension: 58.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772760
Product Name DH-8WO-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details