Capital Lighting, Inc. VH-7F-RB Exterior -Hanging 772749

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.38 Extension: 53.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.38 Extension: 53.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
VH-7F-RB Exterior -Hanging - 772749 - Capital Lighting, Inc.
Columbus, OH, USA
VH-7F-RB Exterior -Hanging
772749
VH-7F-RB Exterior -Hanging 772749
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.38 Extension: 53.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.38
Extension: 53.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rustic Brown
Product Name: One Light Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772749
Product Name VH-7F-RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details