Capital Lighting, Inc. VH-9CS-MB Exterior -Hanging 772747

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Extension: 58 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Extension: 58 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
VH-9CS-MB Exterior -Hanging - 772747 - Capital Lighting, Inc.
Columbus, OH, USA
VH-9CS-MB Exterior -Hanging
772747
VH-9CS-MB Exterior -Hanging 772747
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Extension: 58 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.00
Extension: 58
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Pendant
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772747
Product Name VH-9CS-MB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details