Capital Lighting, Inc. VS-7NRRM-BK Sconces-Single Glass 772742

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
VS-7NRRM-BK Sconces-Single Glass - 772742 - Capital Lighting, Inc.
Columbus, OH, USA
VS-7NRRM-BK Sconces-Single Glass
772742
VS-7NRRM-BK Sconces-Single Glass 772742
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 9.50
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Wall Mount
Glass: Rain Mist
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772742
Product Name VS-7NRRM-BK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details