Capital Lighting, Inc. VS-7CS-BK-1 Exterior -Wall Mount 772740

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.63 Extension: 9.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Wall Mount Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.63 Extension: 9.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Wall Mount Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
VS-7CS-BK-1 Exterior -Wall Mount - 772740 - Capital Lighting, Inc.
Columbus, OH, USA
VS-7CS-BK-1 Exterior -Wall Mount
772740
VS-7CS-BK-1 Exterior -Wall Mount 772740
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.63 Extension: 9.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Wall Mount Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.63
Extension: 9.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light Wall Mount
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772740
Product Name VS-7CS-BK-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details