Capital Lighting, Inc. 23074-BS/ALB Pendants-Bowl Style 772738

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 39.58 Length 39.58 Bulb Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594763928 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 39.58 Length 39.58 Bulb Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594763928 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23074-BS/ALB Pendants-Bowl Style - 772738 - Capital Lighting, Inc.
Columbus, OH, USA
23074-BS/ALB Pendants-Bowl Style
772738
23074-BS/ALB Pendants-Bowl Style 772738
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 39.58 Length 39.58 Bulb Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594763928 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 39.58
Length 39.58
Bulb
Qty: 5
Wattage: 60
Finish: Brushed Steel
Product Name: Five Light Pendant
UPC: 641594763928
Category: Cable Pendant
Glass: Alabaster
Shipped Via: O/S
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772738
Product Name 23074-BS/ALB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details