Capital Lighting, Inc. 50069-BS/WHT Flush Mounts-Bowl Style 772737

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013573 Category: Flush-Mount Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013573 Category: Flush-Mount Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50069-BS/WHT Flush Mounts-Bowl Style - 772737 - Capital Lighting, Inc.
Columbus, OH, USA
50069-BS/WHT Flush Mounts-Bowl Style
772737
50069-BS/WHT Flush Mounts-Bowl Style 772737
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013573 Category: Flush-Mount Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 3.00
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594013573
Category: Flush-Mount
Glass: White
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772737
Product Name 50069-BS/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details