Capital Lighting, Inc. 50070-BS/WHT Flush Mounts-Bowl Style 772736

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 4.30 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013580 Category: Flush-Mount Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 4.30 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013580 Category: Flush-Mount Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50070-BS/WHT Flush Mounts-Bowl Style - 772736 - Capital Lighting, Inc.
Columbus, OH, USA
50070-BS/WHT Flush Mounts-Bowl Style
772736
50070-BS/WHT Flush Mounts-Bowl Style 772736
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 4.30 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013580 Category: Flush-Mount Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 4.30
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594013580
Category: Flush-Mount
Glass: White
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772736
Product Name 50070-BS/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details