Capital Lighting, Inc. 23073-BS/ALB Pendants-Bowl Style 772735

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 35.00 Length 35.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594004427 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 35.00 Length 35.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594004427 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23073-BS/ALB Pendants-Bowl Style - 772735 - Capital Lighting, Inc.
Columbus, OH, USA
23073-BS/ALB Pendants-Bowl Style
772735
23073-BS/ALB Pendants-Bowl Style 772735
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 35.00 Length 35.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594004427 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 35.00
Length 35.00
Bulb
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594004427
Category: Cable Pendant
Glass: Alabaster
Shipped Via: O/S
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772735
Product Name 23073-BS/ALB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details