Capital Lighting, Inc. 23072-BS/ALB Pendants-Bowl Style 772732

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594004410 Category: Cable Pendant Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594004410 Category: Cable Pendant Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23072-BS/ALB Pendants-Bowl Style - 772732 - Capital Lighting, Inc.
Columbus, OH, USA
23072-BS/ALB Pendants-Bowl Style
772732
23072-BS/ALB Pendants-Bowl Style 772732
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594004410 Category: Cable Pendant Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Length 35.00
Bulb
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594004410
Category: Cable Pendant
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772732
Product Name 23072-BS/ALB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details