Capital Lighting, Inc. 87-169-2B Lamps-Table Lamps 772726

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Roman Bronze Weight: 13 Product Name: One Light Buffet Lamp
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Roman Bronze Weight: 13 Product Name: One Light Buffet Lamp

Suppliers

Company
Product
Description
Supplier Links
87-169-2B Lamps-Table Lamps - 772726 - Capital Lighting, Inc.
Columbus, OH, USA
87-169-2B Lamps-Table Lamps
772726
87-169-2B Lamps-Table Lamps 772726
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Roman Bronze Weight: 13 Product Name: One Light Buffet Lamp

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Roman Bronze
Weight: 13
Product Name: One Light Buffet Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772726
Product Name 87-169-2B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details