Capital Lighting, Inc. 87-168-2B Lamps-Table Lamps 772724

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Roman Bronze Weight: 13 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Roman Bronze Weight: 13 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-168-2B Lamps-Table Lamps - 772724 - Capital Lighting, Inc.
Columbus, OH, USA
87-168-2B Lamps-Table Lamps
772724
87-168-2B Lamps-Table Lamps 772724
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Roman Bronze Weight: 13 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Roman Bronze
Weight: 13
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772724
Product Name 87-168-2B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details