Capital Lighting, Inc. 69059BLE-07 Mini Pendants-Rod 772543

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Product Name: Single-Light Serenity Mini-Pendant UPC: 785652690594 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:4 1/2`` DP:2`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Product Name: Single-Light Serenity Mini-Pendant UPC: 785652690594 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:4 1/2`` DP:2`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69059BLE-07 Mini Pendants-Rod - 772543 - Capital Lighting, Inc.
Columbus, OH, USA
69059BLE-07 Mini Pendants-Rod
772543
69059BLE-07 Mini Pendants-Rod 772543
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Product Name: Single-Light Serenity Mini-Pendant UPC: 785652690594 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:4 1/2`` DP:2`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Length 10.50
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Weathered Iron
Product Name: Single-Light Serenity Mini-Pendant
UPC: 785652690594
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:4 1/2`` DP:2``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772543
Product Name 69059BLE-07 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details