Capital Lighting, Inc. 87-1853-20 Lamps-Table Lamps 772493

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 14 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 14 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1853-20 Lamps-Table Lamps - 772493 - Capital Lighting, Inc.
Columbus, OH, USA
87-1853-20 Lamps-Table Lamps
772493
87-1853-20 Lamps-Table Lamps 772493
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 14 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Florida Bronze
Weight: 14
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772493
Product Name 87-1853-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details