Capital Lighting, Inc. 87-106i-81 Lamps-Table Lamps 772402

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Multitone-Paradise Weight: 14
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Multitone-Paradise Weight: 14

Suppliers

Company
Product
Description
Supplier Links
87-106i-81 Lamps-Table Lamps - 772402 - Capital Lighting, Inc.
Columbus, OH, USA
87-106i-81 Lamps-Table Lamps
772402
87-106i-81 Lamps-Table Lamps 772402
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Multitone-Paradise Weight: 14

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Multitone-Paradise
Weight: 14

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772402
Product Name 87-106i-81 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details