Capital Lighting, Inc. 31061-962 Mid. Chandeliers-Glass Up 772399

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five-Light Sussex Chandelier UPC: 785652310614 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five-Light Sussex Chandelier UPC: 785652310614 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31061-962 Mid. Chandeliers-Glass Up - 772399 - Capital Lighting, Inc.
Columbus, OH, USA
31061-962 Mid. Chandeliers-Glass Up
772399
31061-962 Mid. Chandeliers-Glass Up 772399
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five-Light Sussex Chandelier UPC: 785652310614 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five-Light Sussex Chandelier
UPC: 785652310614
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 3/4`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772399
Product Name 31061-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details