Capital Lighting, Inc. 44019-962 Bathroom Fixtures-Two Lights 772398

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Westmont Wall/Bath UPC: 785652440199 Category: Wall - Bath Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Westmont Wall/Bath UPC: 785652440199 Category: Wall - Bath Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44019-962 Bathroom Fixtures-Two Lights - 772398 - Capital Lighting, Inc.
Columbus, OH, USA
44019-962 Bathroom Fixtures-Two Lights
772398
44019-962 Bathroom Fixtures-Two Lights 772398
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Westmont Wall/Bath UPC: 785652440199 Category: Wall - Bath Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two-Light Westmont Wall/Bath
UPC: 785652440199
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772398
Product Name 44019-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details