Capital Lighting, Inc. 44061-962 Bathroom Fixtures-Two Lights 772393

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Sussex Wall/Bath UPC: 785652440618 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Sussex Wall/Bath UPC: 785652440618 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44061-962 Bathroom Fixtures-Two Lights - 772393 - Capital Lighting, Inc.
Columbus, OH, USA
44061-962 Bathroom Fixtures-Two Lights
772393
44061-962 Bathroom Fixtures-Two Lights 772393
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Sussex Wall/Bath UPC: 785652440618 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.25
Length 10.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two-Light Sussex Wall/Bath
UPC: 785652440618
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 5/8`` DP:3``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772393
Product Name 44061-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details