Capital Lighting, Inc. 69031BLE-71 Mini Pendants-Rod 772187

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Brandywine Mini-Pendant UPC: 785652690389 Category: Pendant Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Brandywine Mini-Pendant UPC: 785652690389 Category: Pendant Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69031BLE-71 Mini Pendants-Rod - 772187 - Capital Lighting, Inc.
Columbus, OH, USA
69031BLE-71 Mini Pendants-Rod
772187
69031BLE-71 Mini Pendants-Rod 772187
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Brandywine Mini-Pendant UPC: 785652690389 Category: Pendant Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 16.00
Length 16.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Single-Light Brandywine Mini-Pendant
UPC: 785652690389
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772187
Product Name 69031BLE-71 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details