Capital Lighting, Inc. 39031BLE-71 Mid. Chandeliers-Glass Up 772186

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.75 Length 18.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three-Light Brandywine Chandelier UPC: 785652390319 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 3/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.75 Length 18.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three-Light Brandywine Chandelier UPC: 785652390319 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 3/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39031BLE-71 Mid. Chandeliers-Glass Up - 772186 - Capital Lighting, Inc.
Columbus, OH, USA
39031BLE-71 Mid. Chandeliers-Glass Up
772186
39031BLE-71 Mid. Chandeliers-Glass Up 772186
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.75 Length 18.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three-Light Brandywine Chandelier UPC: 785652390319 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 3/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.75
Length 18.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three-Light Brandywine Chandelier
UPC: 785652390319
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:1 3/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772186
Product Name 39031BLE-71 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details