Capital Lighting, Inc. 49031BLE-71 Sconces-Single Glass 772181

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Brandywine Wall/Bath UPC: 785652490316 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Brandywine Wall/Bath UPC: 785652490316 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49031BLE-71 Sconces-Single Glass - 772181 - Capital Lighting, Inc.
Columbus, OH, USA
49031BLE-71 Sconces-Single Glass
772181
49031BLE-71 Sconces-Single Glass 772181
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Brandywine Wall/Bath UPC: 785652490316 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Length 9.75
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Single-Light Brandywine Wall/Bath
UPC: 785652490316
Category: Fluorescent
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772181
Product Name 49031BLE-71 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details