Capital Lighting, Inc. 6614-185 Pendants-Bowl Style 772159

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three-Light Saranac Lake Pendant UPC: 785652661457 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three-Light Saranac Lake Pendant UPC: 785652661457 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
6614-185 Pendants-Bowl Style - 772159 - Capital Lighting, Inc.
Columbus, OH, USA
6614-185 Pendants-Bowl Style
772159
6614-185 Pendants-Bowl Style 772159
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three-Light Saranac Lake Pendant UPC: 785652661457 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Three-Light Saranac Lake Pendant
UPC: 785652661457
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772159
Product Name 6614-185 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details