Capital Lighting, Inc. 39033BLE-71 Mid. Chandeliers-Glass Up 772158

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Length 29.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Bronze Product Name: Nine-Light Brandywine Chandelier UPC: 785652390333 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 3/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Length 29.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Bronze Product Name: Nine-Light Brandywine Chandelier UPC: 785652390333 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 3/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39033BLE-71 Mid. Chandeliers-Glass Up - 772158 - Capital Lighting, Inc.
Columbus, OH, USA
39033BLE-71 Mid. Chandeliers-Glass Up
772158
39033BLE-71 Mid. Chandeliers-Glass Up 772158
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Length 29.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Bronze Product Name: Nine-Light Brandywine Chandelier UPC: 785652390333 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 3/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 29.00
Length 29.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Antique Bronze
Product Name: Nine-Light Brandywine Chandelier
UPC: 785652390333
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:1 3/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772158
Product Name 39033BLE-71 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details