Capital Lighting, Inc. 6610-185 Pendants-Glass Down 772128

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Iron Product Name: Single-Light Saranac Lake Pendant UPC: 785652661051 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Iron Product Name: Single-Light Saranac Lake Pendant UPC: 785652661051 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
6610-185 Pendants-Glass Down - 772128 - Capital Lighting, Inc.
Columbus, OH, USA
6610-185 Pendants-Glass Down
772128
6610-185 Pendants-Glass Down 772128
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Iron Product Name: Single-Light Saranac Lake Pendant UPC: 785652661051 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Forged Iron
Product Name: Single-Light Saranac Lake Pendant
UPC: 785652661051
Category: Pendant Lighting
Glass: Ember Glow
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/8``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772128
Product Name 6610-185 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details