PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Three-Light Saranac Lake Close to Ceiling
UPC: 785652771859
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 772123 |
| Product Name | 7713-185 Semi-Flush Mts.-Bowl Style |
| Application | Residential |