Capital Lighting, Inc. 3212-185 Mid. Chandeliers-Glass Up 772122

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.25 Length 35.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Iron Product Name: Nine-Light Saranac Lake Chandelier UPC: 785652321252 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:2 3/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.25 Length 35.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Iron Product Name: Nine-Light Saranac Lake Chandelier UPC: 785652321252 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:2 3/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3212-185 Mid. Chandeliers-Glass Up - 772122 - Capital Lighting, Inc.
Columbus, OH, USA
3212-185 Mid. Chandeliers-Glass Up
772122
3212-185 Mid. Chandeliers-Glass Up 772122
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.25 Length 35.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Iron Product Name: Nine-Light Saranac Lake Chandelier UPC: 785652321252 Category: Pendant Lighting Glass: Ember Glow Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:2 3/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 35.25
Length 35.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Iron
Product Name: Nine-Light Saranac Lake Chandelier
UPC: 785652321252
Category: Pendant Lighting
Glass: Ember Glow
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:2 3/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772122
Product Name 3212-185 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details