Capital Lighting, Inc. 4111-185 Sconces-Single Glass 772121

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Saranac Lake Wall/Bath UPC: 785652411151 Category: Wall - Bath Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Saranac Lake Wall/Bath UPC: 785652411151 Category: Wall - Bath Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4111-185 Sconces-Single Glass - 772121 - Capital Lighting, Inc.
Columbus, OH, USA
4111-185 Sconces-Single Glass
772121
4111-185 Sconces-Single Glass 772121
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Saranac Lake Wall/Bath UPC: 785652411151 Category: Wall - Bath Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Single-Light Saranac Lake Wall/Bath
UPC: 785652411151
Category: Wall - Bath Lighting
Glass: Ember Glow
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772121
Product Name 4111-185 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details