Capital Lighting, Inc. 6501-07 Pendants-Bowl Style 772089

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.75 Length 24.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Pendant UPC: 785652650178 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.75 Length 24.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Pendant UPC: 785652650178 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
6501-07 Pendants-Bowl Style - 772089 - Capital Lighting, Inc.
Columbus, OH, USA
6501-07 Pendants-Bowl Style
772089
6501-07 Pendants-Bowl Style 772089
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.75 Length 24.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Pendant UPC: 785652650178 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 24.75
Length 24.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Iron
Product Name: Six-Light Manor House Pendant
UPC: 785652650178
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772089
Product Name 6501-07 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details