Capital Lighting, Inc. 7700-07 Semi-Flush Mts.-Bowl Style 772086

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Close to Ceiling UPC: 785652770074 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Close to Ceiling UPC: 785652770074 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7700-07 Semi-Flush Mts.-Bowl Style - 772086 - Capital Lighting, Inc.
Columbus, OH, USA
7700-07 Semi-Flush Mts.-Bowl Style
772086
7700-07 Semi-Flush Mts.-Bowl Style 772086
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Close to Ceiling UPC: 785652770074 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 16.50
Length 16.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Iron
Product Name: Six-Light Manor House Close to Ceiling
UPC: 785652770074
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772086
Product Name 7700-07 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details