Capital Lighting, Inc. 5104-07 Foyer/Hall Lanterns-Glass w/Frame 772051

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Hall/Foyer UPC: 785652510472 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Hall/Foyer UPC: 785652510472 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5104-07 Foyer/Hall Lanterns-Glass w/Frame - 772051 - Capital Lighting, Inc.
Columbus, OH, USA
5104-07 Foyer/Hall Lanterns-Glass w/Frame
772051
5104-07 Foyer/Hall Lanterns-Glass w/Frame 772051
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six-Light Manor House Hall/Foyer UPC: 785652510472 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.50
Length 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Iron
Product Name: Six-Light Manor House Hall/Foyer
UPC: 785652510472
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772051
Product Name 5104-07 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details