Capital Lighting, Inc. 5101-07 Foyer/Hall Lanterns-Glass w/Frame 772050

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Weathered Iron Product Name: Three-Light Manor House Hall/Foyer UPC: 785652510175 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 3/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Weathered Iron Product Name: Three-Light Manor House Hall/Foyer UPC: 785652510175 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 3/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5101-07 Foyer/Hall Lanterns-Glass w/Frame - 772050 - Capital Lighting, Inc.
Columbus, OH, USA
5101-07 Foyer/Hall Lanterns-Glass w/Frame
772050
5101-07 Foyer/Hall Lanterns-Glass w/Frame 772050
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Weathered Iron Product Name: Three-Light Manor House Hall/Foyer UPC: 785652510175 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 3/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Weathered Iron
Product Name: Three-Light Manor House Hall/Foyer
UPC: 785652510175
Category: Close to Ceiling Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 3/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772050
Product Name 5101-07 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details